Hubbell Electrical Products Rigid/EMT Conduit Coupling 2922US

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1.16 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1.16 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2922US - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2922US
Rigid/EMT Conduit Coupling 2922US
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1.16 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 1.16 INCH DIAMETER
  • 250 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • 29 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2922US
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 429640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details