Hubbell Electrical Products Rigid/EMT Conduit Coupling 2922RT

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 1.16 INCH DIAMETER 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CORROSION RESISTANT, RAINTIGHT
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 1.16 INCH DIAMETER 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CORROSION RESISTANT, RAINTIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2922RT - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2922RT
Rigid/EMT Conduit Coupling 2922RT
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 1.16 INCH DIAMETER 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CORROSION RESISTANT, RAINTIGHT
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2 INCH
  • EMT CONDUIT USED ON
  • UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 1.16 INCH DIAMETER
  • 500 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CORROSION RESISTANT, RAINTIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2922RT
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details