Hubbell Electrical Products Octagon/Round Box - Steel 292

Description
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1/2 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 3-1/2 INCH DIAMETER 50 STANDARD PACKAGE 4 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES KNOCKOUT SIZE 1 KNOCKOUT(S) (1) BOTTOM, (4) SIDES KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1/2 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 3-1/2 INCH DIAMETER 50 STANDARD PACKAGE 4 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES KNOCKOUT SIZE 1 KNOCKOUT(S) (1) BOTTOM, (4) SIDES KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 292 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
292
Octagon/Round Box - Steel 292
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1/2 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 3-1/2 INCH DIAMETER 50 STANDARD PACKAGE 4 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES KNOCKOUT SIZE 1 KNOCKOUT(S) (1) BOTTOM, (4) SIDES KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 1/2 INCH
  • ROUND SHAPE
  • UL 514A, CSA C22.2 APPROVAL
  • 3-1/2 INCH DIAMETER
  • 50 STANDARD PACKAGE
  • 4 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES KNOCKOUT SIZE
  • 1 KNOCKOUT(S)
  • (1) BOTTOM, (4) SIDES KNOCKOUT LOCATION
  • NON-METALLIC SHEATHED CABLE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 292
Product Name Octagon/Round Box - Steel
Type Junction Box
Shape Round
Length 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Interlinking block - CPX-M-GE-EV-Z-PP-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details