Hubbell Electrical Products Rigid/EMT Conduit Connector 2918RT

Description
COMPRESSION TYPE STEEL MATERIAL 2.4 INCH EMT CONDUIT USED ON 0.66 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 2.74 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CORROSION RESISTANT, RAINTIGHT INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 2.4 INCH EMT CONDUIT USED ON 0.66 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 2.74 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CORROSION RESISTANT, RAINTIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2918RT - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2918RT
Rigid/EMT Conduit Connector 2918RT
COMPRESSION TYPE STEEL MATERIAL 2.4 INCH EMT CONDUIT USED ON 0.66 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 2.74 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CORROSION RESISTANT, RAINTIGHT INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 2.4 INCH
  • EMT CONDUIT USED ON
  • 0.66 INCH THREAD LENGTH
  • UL (CANADA AND US) APPROVAL
  • 2.74 INCH DIAMETER
  • 10 PER CARTON STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CORROSION RESISTANT, RAINTIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2918RT
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2025329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details