Hubbell Electrical Products Rigid/EMT Conduit Connector 2914US

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.90 INCH EMT CONDUIT USED ON 0.56 INCH THREAD LENGTH UL (CANADA AND US), CSA APPROVAL 1.64 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE 29 MODEL
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.90 INCH EMT CONDUIT USED ON 0.56 INCH THREAD LENGTH UL (CANADA AND US), CSA APPROVAL 1.64 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE 29 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2914US - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2914US
Rigid/EMT Conduit Connector 2914US
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.90 INCH EMT CONDUIT USED ON 0.56 INCH THREAD LENGTH UL (CANADA AND US), CSA APPROVAL 1.64 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE 29 MODEL
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1.90 INCH
  • EMT CONDUIT USED ON
  • 0.56 INCH THREAD LENGTH
  • UL (CANADA AND US), CSA APPROVAL
  • 1.64 INCH DIAMETER
  • 20 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • 29 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2914US
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details