Hubbell Electrical Products Rigid/EMT Conduit Connector 2914-8

Description
COMPRESSION TYPE STEEL MATERIAL 1.9 INCH EMT CONDUIT USED ON 0.56 INCH THREAD LENGTH UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL 1.64 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE 29 MODEL
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 1.9 INCH EMT CONDUIT USED ON 0.56 INCH THREAD LENGTH UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL 1.64 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE 29 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2914-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2914-8
Rigid/EMT Conduit Connector 2914-8
COMPRESSION TYPE STEEL MATERIAL 1.9 INCH EMT CONDUIT USED ON 0.56 INCH THREAD LENGTH UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL 1.64 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE 29 MODEL
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 1.9 INCH
  • EMT CONDUIT USED ON
  • 0.56 INCH THREAD LENGTH
  • UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 1.64 INCH DIAMETER
  • 10 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT, CORROSION RESISTANT
  • INSULATED THROAT TYPE
  • 29 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2914-8
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details