Hubbell Electrical Products Rigid/EMT Conduit Connector 2913-8

Description
ZINC ELECTRO PLATED STEEL MATERIAL EMT CONDUIT USED ON UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL 20 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE RACO[R] BRAND INSTALLATION COMPRESSION
Datasheet
Description
ZINC ELECTRO PLATED STEEL MATERIAL EMT CONDUIT USED ON UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL 20 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE RACO[R] BRAND INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2913-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2913-8
Rigid/EMT Conduit Connector 2913-8
ZINC ELECTRO PLATED STEEL MATERIAL EMT CONDUIT USED ON UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL 20 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE RACO[R] BRAND INSTALLATION COMPRESSION
  • ZINC ELECTRO PLATED STEEL MATERIAL
  • EMT CONDUIT USED ON
  • UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 20 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE TIGHT, CORROSION RESISTANT
  • INSULATED THROAT TYPE
  • RACO[R] BRAND
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2913-8
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 754193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Cold Rolled Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details