Hubbell Electrical Products Rigid/EMT Conduit Connector 2902RT

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.58 INCH EMT CONDUIT USED ON 0.46 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 1.16 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.58 INCH EMT CONDUIT USED ON 0.46 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 1.16 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2902RT - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2902RT
Rigid/EMT Conduit Connector 2902RT
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.58 INCH EMT CONDUIT USED ON 0.46 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 1.16 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1.58 INCH
  • EMT CONDUIT USED ON
  • 0.46 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 1.16 INCH DIAMETER
  • 250 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • RAINTIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2902RT
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details