Hubbell Wiring Device-Kellems Locking Device Plug 28W77AM

Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L17-30P CONFIGURATION; 4 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 600 V STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING;
Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L17-30P CONFIGURATION; 4 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 600 V STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING;

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Locking Device Plug
28W77AM
Locking Device Plug 28W77AM
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L17-30P CONFIGURATION; 4 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 600 V STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING;

POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L17-30P CONFIGURATION; 4 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 600 V STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING;

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 28W77AM
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254438 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM2-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details