Hubbell Incorporated Locking Device Plug 28W75BRY

Description
POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL YELLOW COLOR L15-30P CONFIGURATION UL 498, UL 544, CSA APPROVAL 250 V 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND
Datasheet
Description
POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL YELLOW COLOR L15-30P CONFIGURATION UL 498, UL 544, CSA APPROVAL 250 V 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 28W75BRY - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
28W75BRY
Locking Device Plug 28W75BRY
POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL YELLOW COLOR L15-30P CONFIGURATION UL 498, UL 544, CSA APPROVAL 250 V 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND
  • POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL
  • YELLOW COLOR
  • L15-30P CONFIGURATION
  • UL 498, UL 544, CSA APPROVAL
  • 250 V 3 PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • MOISTURE RESISTANT, WATER TIGHT
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 28W75BRY
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Watertight; Moisture or Oil Resistant
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet - R1620D42AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details