Hubbell Electrical Products Rigid/EMT Conduit Connector 2892

Description
COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-49/64 INCH EMT CONDUIT USED ON 1-13/64 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 3-13/16 INCH DIAMETER 12 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-49/64 INCH EMT CONDUIT USED ON 1-13/64 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 3-13/16 INCH DIAMETER 12 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2892 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2892
Rigid/EMT Conduit Connector 2892
COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-49/64 INCH EMT CONDUIT USED ON 1-13/64 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 3-13/16 INCH DIAMETER 12 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE CAST ZINC MATERIAL
  • 2-49/64 INCH
  • EMT CONDUIT USED ON
  • 1-13/64 INCH THREAD LENGTH
  • UL, CSA C22.2 APPROVAL
  • 3-13/16 INCH DIAMETER
  • 12 PER CARTON STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2892
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details