Hubbell Electrical Products Rigid/EMT Conduit Coupling 2876

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3-21/64 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 4-3/4 INCH DIAMETER 6 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 3/8 INCH
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3-21/64 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 4-3/4 INCH DIAMETER 6 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2876 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2876
Rigid/EMT Conduit Coupling 2876
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3-21/64 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 4-3/4 INCH DIAMETER 6 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 3/8 INCH
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 3-21/64 INCH
  • EMT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 4-3/4 INCH DIAMETER
  • 6 PER CARTON STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • HEX WIDTH 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2876
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details