Hubbell Electrical Products Rigid/EMT Conduit Coupling 2874

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3-35/64 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 4-9/32 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 3/8 INCH
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3-35/64 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 4-9/32 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2874 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2874
Rigid/EMT Conduit Coupling 2874
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3-35/64 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 4-9/32 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 3/8 INCH
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 3-35/64 INCH
  • EMT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 4-9/32 INCH DIAMETER
  • 10 PER CARTON STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • HEX WIDTH 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2874
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details