Hubbell Electrical Products Rigid/EMT Conduit Coupling 2870

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3-9/32 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3-5/32 INCH DIAMETER 12 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 3/8 INCH
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3-9/32 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3-5/32 INCH DIAMETER 12 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2870 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2870
Rigid/EMT Conduit Coupling 2870
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3-9/32 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3-5/32 INCH DIAMETER 12 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 3/8 INCH
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 3-9/32 INCH
  • EMT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3-5/32 INCH DIAMETER
  • 12 PER CARTON STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • HEX WIDTH 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2870
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details