Hubbell Electrical Products Service Entrance Cable Connector 2854

Description
CLAMP-ON TYPE DIE CAST ZINC MATERIAL 1-7/64 INCH SERVICE ENTRANCE CABLE USED ON (3) 6 AWG, (3) 4 AWG CABLE SIZE UL 514B APPROVAL 33/64 INCH DIAMETER 1 INCH TRADE SIZE NON-WATERTIGHT
Datasheet
Description
CLAMP-ON TYPE DIE CAST ZINC MATERIAL 1-7/64 INCH SERVICE ENTRANCE CABLE USED ON (3) 6 AWG, (3) 4 AWG CABLE SIZE UL 514B APPROVAL 33/64 INCH DIAMETER 1 INCH TRADE SIZE NON-WATERTIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - 2854 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Cable Connector
2854
Service Entrance Cable Connector 2854
CLAMP-ON TYPE DIE CAST ZINC MATERIAL 1-7/64 INCH SERVICE ENTRANCE CABLE USED ON (3) 6 AWG, (3) 4 AWG CABLE SIZE UL 514B APPROVAL 33/64 INCH DIAMETER 1 INCH TRADE SIZE NON-WATERTIGHT
  • CLAMP-ON TYPE
  • DIE CAST ZINC MATERIAL
  • 1-7/64 INCH
  • SERVICE ENTRANCE CABLE USED ON
  • (3) 6 AWG, (3) 4 AWG CABLE SIZE
  • UL 514B APPROVAL
  • 33/64 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • NON-WATERTIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2854
Product Name Service Entrance Cable Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details