2828GS -- CLOCK/DISPLAY RECEPTACLE
Hubbell Incorporated
Clock/Display Receptacle
2828GS
Description
SINGLE CLOCK HANGER TYPE
SMOOTH BRUSHED STAINLESS COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BRYANT. BRAND
MATERIAL MOLDED NYLON BODY, STAINLESS STEEL PLATE
Description
SINGLE CLOCK HANGER TYPE
SMOOTH BRUSHED STAINLESS COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BRYANT. BRAND
MATERIAL MOLDED NYLON BODY, STAINLESS STEEL PLATE
Datasheet
Suppliers
Clock/Display Receptacle
2828GS
SINGLE CLOCK HANGER TYPE
SMOOTH BRUSHED STAINLESS COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BRYANT. BRAND
MATERIAL MOLDED NYLON BODY, STAINLESS STEEL PLATE
- SINGLE CLOCK HANGER TYPE
- SMOOTH BRUSHED STAINLESS COLOR
- 5-15R CONFIGURATION
- 3 WIRE(S)
- INDUSTRIAL GRADE
- UL, CSA APPROVAL
- 125 V VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- 2 POLE(S)
- BRYANT. BRAND
- MATERIAL MOLDED NYLON BODY, STAINLESS STEEL PLATE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
2828GS |
|
Product Name
|
Clock/Display Receptacle |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Receptacle
|
|
Configuration
|
Single
|
|
Applications
|
Industrial
|
|
Standards / Certifications
|
UL; CSA
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details
2 suppliers
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Receptacle
Configuration
Duplex
Type / Features
Tamper Resistant; Surge Protection
View Details
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details