Hubbell Electrical Products Rigid/EMT Conduit Coupling 2824

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1-53/64 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-13/32 INCH DIAMETER 200 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 13/32 INCH
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1-53/64 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-13/32 INCH DIAMETER 200 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 13/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2824 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2824
Rigid/EMT Conduit Coupling 2824
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1-53/64 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-13/32 INCH DIAMETER 200 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 13/32 INCH
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 1-53/64 INCH
  • EMT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-13/32 INCH DIAMETER
  • 200 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • HEX WIDTH 13/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2824
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details