Hubbell Electrical Products Rigid/EMT Conduit Coupling 2823

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1-25/32 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-7/64 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 7/32 INCH
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1-25/32 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-7/64 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 7/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2823 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2823
Rigid/EMT Conduit Coupling 2823
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1-25/32 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-7/64 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 7/32 INCH
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 1-25/32 INCH
  • EMT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-7/64 INCH DIAMETER
  • 250 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • HEX WIDTH 7/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2823
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details