Hubbell Electrical Products Rigid/EMT Conduit Coupling 2822

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1-45/64 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 29/32 INCH DIAMETER 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND HEX WIDTH 21/64 INCH
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1-45/64 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 29/32 INCH DIAMETER 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND HEX WIDTH 21/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2822 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2822
Rigid/EMT Conduit Coupling 2822
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1-45/64 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 29/32 INCH DIAMETER 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND HEX WIDTH 21/64 INCH
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 1-45/64 INCH
  • EMT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 29/32 INCH DIAMETER
  • 500 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • RACO[R] BRAND
  • HEX WIDTH 21/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2822
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details