Hubbell Electrical Products Rigid/EMT Conduit Connector 2803

Description
COMPRESSION TYPE DIE CAST ZINC MATERIAL 1-3/8 INCH EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 1-3/32 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE CAST ZINC MATERIAL 1-3/8 INCH EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 1-3/32 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2803 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2803
Rigid/EMT Conduit Connector 2803
COMPRESSION TYPE DIE CAST ZINC MATERIAL 1-3/8 INCH EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 1-3/32 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE CAST ZINC MATERIAL
  • 1-3/8 INCH
  • EMT CONDUIT USED ON
  • 9/16 INCH THREAD LENGTH
  • UL, CSA C22.2 APPROVAL
  • 1-3/32 INCH DIAMETER
  • 250 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2803
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 429656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details