Hubbell Electrical Products Rigid/EMT Conduit Connector 2802

Description
COMPRESSION TYPE DIE CAST ZINC MATERIAL 1-11/32 INCH EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 29/32 INCH DIAMETER 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE RACO[R] BRAND
Datasheet
Description
COMPRESSION TYPE DIE CAST ZINC MATERIAL 1-11/32 INCH EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 29/32 INCH DIAMETER 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE RACO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2802 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2802
Rigid/EMT Conduit Connector 2802
COMPRESSION TYPE DIE CAST ZINC MATERIAL 1-11/32 INCH EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 29/32 INCH DIAMETER 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE RACO[R] BRAND
  • COMPRESSION TYPE
  • DIE CAST ZINC MATERIAL
  • 1-11/32 INCH
  • EMT CONDUIT USED ON
  • 9/16 INCH THREAD LENGTH
  • UL, CSA C22.2 APPROVAL
  • 29/32 INCH DIAMETER
  • 500 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • RACO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2802
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details