2801 -- ARMORED CABLE/FLEX CONDUIT CONNECTOR
Hubbell Electrical Products
Armored Cable/Flex Conduit Connector
2801
Description
STRAIGHT TYPE
ELECTRO ZINC PLATED STEEL MATERIAL
1-11/16 INCH
(1) SCREW, SNAP DOWN INSTALLATION
UL (CANADA AND US) APPROVAL
25 STANDARD PACKAGE
3/4 INCH TRADE SIZE
3/4 INCH KNOCKOUT SIZE
10/4 AWG, 10/5 AWG, 8/3 AWG, 8/4 AWG, 6/3 AWG ARMORED CABLE, 10/4 AWG, 10/3 AWG, 8/2 AWG, 8/3 AWG METAL CLAD CABLE CORD SIZE
INSULATED THROAT TYPE
ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
SINGLE CABLE OPENING
HUBBELL[R] BRAND
THROAT INNER DIAMETER 9/16 INCH
-
Hubbell Electrical Products
Datasheet
Description
STRAIGHT TYPE
ELECTRO ZINC PLATED STEEL MATERIAL
1-11/16 INCH
(1) SCREW, SNAP DOWN INSTALLATION
UL (CANADA AND US) APPROVAL
25 STANDARD PACKAGE
3/4 INCH TRADE SIZE
3/4 INCH KNOCKOUT SIZE
10/4 AWG, 10/5 AWG, 8/3 AWG, 8/4 AWG, 6/3 AWG ARMORED CABLE, 10/4 AWG, 10/3 AWG, 8/2 AWG, 8/3 AWG METAL CLAD CABLE CORD SIZE
INSULATED THROAT TYPE
ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
SINGLE CABLE OPENING
HUBBELL[R] BRAND
THROAT INNER DIAMETER 9/16 INCH
Datasheet
Suppliers
Armored Cable/Flex Conduit Connector
2801
STRAIGHT TYPE
ELECTRO ZINC PLATED STEEL MATERIAL
1-11/16 INCH
(1) SCREW, SNAP DOWN INSTALLATION
UL (CANADA AND US) APPROVAL
25 STANDARD PACKAGE
3/4 INCH TRADE SIZE
3/4 INCH KNOCKOUT SIZE
10/4 AWG, 10/5 AWG, 8/3 AWG, 8/4 AWG, 6/3 AWG ARMORED CABLE, 10/4 AWG, 10/3 AWG, 8/2 AWG, 8/3 AWG METAL CLAD CABLE CORD SIZE
INSULATED THROAT TYPE
ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
SINGLE CABLE OPENING
HUBBELL[R] BRAND
THROAT INNER DIAMETER 9/16 INCH
- STRAIGHT TYPE
- ELECTRO ZINC PLATED STEEL MATERIAL
- 1-11/16 INCH
- (1) SCREW, SNAP DOWN INSTALLATION
- UL (CANADA AND US) APPROVAL
- 25 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- 3/4 INCH KNOCKOUT SIZE
- 10/4 AWG, 10/5 AWG, 8/3 AWG, 8/4 AWG, 6/3 AWG ARMORED CABLE, 10/4 AWG, 10/3 AWG, 8/2 AWG, 8/3 AWG METAL CLAD CABLE CORD SIZE
- INSULATED THROAT TYPE
- ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
- SINGLE CABLE OPENING
- HUBBELL[R] BRAND
- THROAT INNER DIAMETER 9/16 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
2801 |
|
Product Name
|
Armored Cable/Flex Conduit Connector |
|
Size
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
External thread fitting
Size
0.9843 inch (25 mm)
Material
Stainless; 316 stainless steel
View Details