Hubbell Incorporated Locking Device Connector 27W75BRY

Description
POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL YELLOW COLOR L15-20R CONFIGURATION UL 498, CSA APPROVAL 250 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND
Datasheet
Description
POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL YELLOW COLOR L15-20R CONFIGURATION UL 498, CSA APPROVAL 250 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 27W75BRY - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
27W75BRY
Locking Device Connector 27W75BRY
POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL YELLOW COLOR L15-20R CONFIGURATION UL 498, CSA APPROVAL 250 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND
  • POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL
  • YELLOW COLOR
  • L15-20R CONFIGURATION
  • UL 498, CSA APPROVAL
  • 250 V 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • MOISTURE RESISTANT, WATER TIGHT
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 27W75BRY
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Watertight; Moisture or Oil Resistant
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3968-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
20 Amp Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details