Hubbell Electrical Products Rigid/EMT Conduit Connector 2763

Description
90 DEG TYPE DIE CAST ZINC MATERIAL EMT CONDUIT USED ON UL, CSA C22.2 APPROVAL 1-3/16 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet
Description
90 DEG TYPE DIE CAST ZINC MATERIAL EMT CONDUIT USED ON UL, CSA C22.2 APPROVAL 1-3/16 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2763 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2763
Rigid/EMT Conduit Connector 2763
90 DEG TYPE DIE CAST ZINC MATERIAL EMT CONDUIT USED ON UL, CSA C22.2 APPROVAL 1-3/16 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE
  • 90 DEG TYPE
  • DIE CAST ZINC MATERIAL
  • EMT CONDUIT USED ON
  • UL, CSA C22.2 APPROVAL
  • 1-3/16 INCH DIAMETER
  • 50 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2763
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2650011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9055 inch (23 mm)
Material Nylon; Polyamide
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details