Hubbell Electrical Products RIGID/EMT CONDUIT ELBOW JOINT 2752

Description
DIE-CAST ZINC MATERIAL 15/16 INCH OD SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE RACO. BRAND SCREW SIZE #8-32 TPI X 1/4 INCH L INCLUDES COVER
Datasheet
Description
DIE-CAST ZINC MATERIAL 15/16 INCH OD SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE RACO. BRAND SCREW SIZE #8-32 TPI X 1/4 INCH L INCLUDES COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RIGID/EMT CONDUIT ELBOW JOINT - 2752 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
RIGID/EMT CONDUIT ELBOW JOINT
2752
RIGID/EMT CONDUIT ELBOW JOINT 2752
DIE-CAST ZINC MATERIAL 15/16 INCH OD SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE RACO. BRAND SCREW SIZE #8-32 TPI X 1/4 INCH L INCLUDES COVER
  • DIE-CAST ZINC MATERIAL
  • 15/16 INCH OD SIZE
  • EMT CONDUIT USED ON
  • SET SCREW FEMALE/FEMALE INSTALLATION
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • RACO. BRAND
  • SCREW SIZE #8-32 TPI X 1/4 INCH L
  • INCLUDES COVER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2752
Product Name RIGID/EMT CONDUIT ELBOW JOINT
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2891969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.1575 inch (4 mm)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details