4 INCH W X 3 INCH D X 6 INCH H SIZE; WIRE CONNECTION TYPE; UL, CSA APPROVAL; 277/480 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION; 100 KILOAMPERE SURGE CURRE
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Three Phase Surge Suppressors |
| Product Number | 2748-TWM |
| Product Name | Surge Suppressor |
| Mounting | Flush Mount |
| Standards | CSA Mark; UL |
| Surge Current | 100000 amps |