Hubbell Wiring Device-Kellems Surge Suppressor 2748-TWLI

Description
4.6 INCH H SIZE; WIRE CONNECTION TYPE; UL, CSA APPROVAL; 277/480 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION; 100 KILOAMPERE SURGE CURRENT PER PHASE
Datasheet
Description
4.6 INCH H SIZE; WIRE CONNECTION TYPE; UL, CSA APPROVAL; 277/480 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION; 100 KILOAMPERE SURGE CURRENT PER PHASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - 2748-TWLI - Hubbell Wiring Device-Kellems
Milford, CT, USA
Surge Suppressor
2748-TWLI
Surge Suppressor 2748-TWLI
4.6 INCH H SIZE; WIRE CONNECTION TYPE; UL, CSA APPROVAL; 277/480 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION; 100 KILOAMPERE SURGE CURRENT PER PHASE

4.6 INCH H SIZE; WIRE CONNECTION TYPE; UL, CSA APPROVAL; 277/480 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION; 100 KILOAMPERE SURGE CURRENT PER PHASE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Three Phase Surge Suppressors
Product Number 2748-TWLI
Product Name Surge Suppressor
Standards CSA Mark; UL
Unlock Full Specs
to access all available technical data

Similar Products

PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
Mounting In-line or Integrally Attached
Technology Metal Oxide Varistor
Surge Current 6500 amps
View Details
Surge Protection Devices - 2577421 - RS Components, Ltd.
Specs
Surge Current 40000 amps
View Details
Protector / Inrush Current Limiter - tps-icl-3p-12a-20498 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/15
Technology Integriertes bypassrelais
Surge Current 12 amps
View Details
Surge Arresters -  - GE Grid Solutions
GE Grid Solutions
Specs
Technology Metal Oxide Varistor
Standards ANSI; IEEE
View Details