2715 -- ARMORED CABLE/FLEX CONDUIT CONNECTOR
Hubbell Electrical Products
Armored Cable/Flex Conduit Connector
2715
Description
STRAIGHT TYPE
ELECTRO ZINC PLATED STEEL MATERIAL
1-5/8 INCH
UL, CSA APPROVAL
250 STANDARD PACKAGE
1/2 INCH TRADE SIZE
1/2 INCH KNOCKOUT SIZE
14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG CORD SIZE
NON-INSULATED THROAT TYPE
ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
DUPLEX CABLE OPENING
REDI-LOC[T], RACO[R] BRAND
THROAT INNER DIAMETER 9/16 INCH
-
Hubbell Electrical Products
Datasheet
Description
STRAIGHT TYPE
ELECTRO ZINC PLATED STEEL MATERIAL
1-5/8 INCH
UL, CSA APPROVAL
250 STANDARD PACKAGE
1/2 INCH TRADE SIZE
1/2 INCH KNOCKOUT SIZE
14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG CORD SIZE
NON-INSULATED THROAT TYPE
ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
DUPLEX CABLE OPENING
REDI-LOC[T], RACO[R] BRAND
THROAT INNER DIAMETER 9/16 INCH
Datasheet
Suppliers
Armored Cable/Flex Conduit Connector
2715
STRAIGHT TYPE
ELECTRO ZINC PLATED STEEL MATERIAL
1-5/8 INCH
UL, CSA APPROVAL
250 STANDARD PACKAGE
1/2 INCH TRADE SIZE
1/2 INCH KNOCKOUT SIZE
14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG CORD SIZE
NON-INSULATED THROAT TYPE
ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
DUPLEX CABLE OPENING
REDI-LOC[T], RACO[R] BRAND
THROAT INNER DIAMETER 9/16 INCH
- STRAIGHT TYPE
- ELECTRO ZINC PLATED STEEL MATERIAL
- 1-5/8 INCH
- UL, CSA APPROVAL
- 250 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- 1/2 INCH KNOCKOUT SIZE
- 14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG CORD SIZE
- NON-INSULATED THROAT TYPE
- ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
- DUPLEX CABLE OPENING
- REDI-LOC[T], RACO[R] BRAND
- THROAT INNER DIAMETER 9/16 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
2715 |
|
Product Name
|
Armored Cable/Flex Conduit Connector |
|
Size
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight, swivel
Size
0.6299 inch (16 mm)
Material
Brass
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details