Hubbell Electrical Products Concrete Ring/Box Ring - Steel 271

Description
OCTAGON TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/2 INCH UL 514A, CSA C22.2 APPROVAL 30.8 CU INCH CAPACITY (1/2 INCH - 3/4 INCH) SINGLE ROW SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
OCTAGON TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/2 INCH UL 514A, CSA C22.2 APPROVAL 30.8 CU INCH CAPACITY (1/2 INCH - 3/4 INCH) SINGLE ROW SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Ring/Box Ring - Steel - 271 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Concrete Ring/Box Ring - Steel
271
Concrete Ring/Box Ring - Steel 271
OCTAGON TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/2 INCH UL 514A, CSA C22.2 APPROVAL 30.8 CU INCH CAPACITY (1/2 INCH - 3/4 INCH) SINGLE ROW SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
  • OCTAGON TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2-1/2 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • 30.8 CU INCH CAPACITY
  • (1/2 INCH - 3/4 INCH) SINGLE ROW SIDES KNOCKOUT SIZE
  • 8 KNOCKOUT(S)
  • HUBBELL., RACO. BRAND
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 271
Product Name Concrete Ring/Box Ring - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-819/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction box - HMZV - Festo Corporation
Festo Corporation
Specs
Type Junction Box
View Details