Hubbell Electrical Products Rigid/EMT Conduit Connector 2703

Description
2-PIECE TYPE DIE CAST ZINC MATERIAL 13/16 INCH EMT CONDUIT USED ON UL 514-B APPROVAL 1-5/32 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
2-PIECE TYPE DIE CAST ZINC MATERIAL 13/16 INCH EMT CONDUIT USED ON UL 514-B APPROVAL 1-5/32 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2703 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2703
Rigid/EMT Conduit Connector 2703
2-PIECE TYPE DIE CAST ZINC MATERIAL 13/16 INCH EMT CONDUIT USED ON UL 514-B APPROVAL 1-5/32 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT
  • 2-PIECE TYPE
  • DIE CAST ZINC MATERIAL
  • 13/16 INCH
  • EMT CONDUIT USED ON
  • UL 514-B APPROVAL
  • 1-5/32 INCH DIAMETER
  • 50 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2703
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details