2700 -- ARMORED CABLE/FLEX CONDUIT CONNECTOR
Hubbell Electrical Products
Armored Cable/Flex Conduit Connector
2700
Description
STRAIGHT TYPE
ELECTRO ZINC PLATED STEEL MATERIAL
1.07 INCH
UL, CSA APPROVAL
500 STANDARD PACKAGE
1/2 INCH TRADE SIZE
1/2 INCH KNOCKOUT SIZE
14/2 AWG, 14/3 AWG, 14/4 AWG, 12/2 AWG, 12/3 AWG (ARMORED CABLE), 14/2 AWG, 14/3 AWG, 12/2 AWG (METAL CLAD CABLE), 14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG (HCF CABLE) CORD SIZE
NON-INSULATED THROAT TYPE
ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
SINGLE CABLE OPENING
REDI-LOC[R] BRAND
THROAT INNER DIAMETER 0.375 INCH
-
Hubbell Electrical Products
Datasheet
Description
STRAIGHT TYPE
ELECTRO ZINC PLATED STEEL MATERIAL
1.07 INCH
UL, CSA APPROVAL
500 STANDARD PACKAGE
1/2 INCH TRADE SIZE
1/2 INCH KNOCKOUT SIZE
14/2 AWG, 14/3 AWG, 14/4 AWG, 12/2 AWG, 12/3 AWG (ARMORED CABLE), 14/2 AWG, 14/3 AWG, 12/2 AWG (METAL CLAD CABLE), 14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG (HCF CABLE) CORD SIZE
NON-INSULATED THROAT TYPE
ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
SINGLE CABLE OPENING
REDI-LOC[R] BRAND
THROAT INNER DIAMETER 0.375 INCH
Datasheet
Suppliers
Armored Cable/Flex Conduit Connector
2700
STRAIGHT TYPE
ELECTRO ZINC PLATED STEEL MATERIAL
1.07 INCH
UL, CSA APPROVAL
500 STANDARD PACKAGE
1/2 INCH TRADE SIZE
1/2 INCH KNOCKOUT SIZE
14/2 AWG, 14/3 AWG, 14/4 AWG, 12/2 AWG, 12/3 AWG (ARMORED CABLE), 14/2 AWG, 14/3 AWG, 12/2 AWG (METAL CLAD CABLE), 14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG (HCF CABLE) CORD SIZE
NON-INSULATED THROAT TYPE
ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
SINGLE CABLE OPENING
REDI-LOC[R] BRAND
THROAT INNER DIAMETER 0.375 INCH
- STRAIGHT TYPE
- ELECTRO ZINC PLATED STEEL MATERIAL
- 1.07 INCH
- UL, CSA APPROVAL
- 500 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- 1/2 INCH KNOCKOUT SIZE
- 14/2 AWG, 14/3 AWG, 14/4 AWG, 12/2 AWG, 12/3 AWG (ARMORED CABLE), 14/2 AWG, 14/3 AWG, 12/2 AWG (METAL CLAD CABLE), 14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG (HCF CABLE) CORD SIZE
- NON-INSULATED THROAT TYPE
- ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
- SINGLE CABLE OPENING
- REDI-LOC[R] BRAND
- THROAT INNER DIAMETER 0.375 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
2700 |
|
Product Name
|
Armored Cable/Flex Conduit Connector |
|
Size
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
0.9055 inch (23 mm)
Material
Nylon; Polyamide
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details