2700-8 -- ARMORED CABLE/FLEX CONDUIT CONNECTOR
Hubbell Electrical Products
Armored Cable/Flex Conduit Connector
2700-8
Description
STRAIGHT TYPE
STEEL MATERIAL
UL, CSA APPROVAL
25 STANDARD PACKAGE
1/2 INCH TRADE SIZE
1/2 INCH KNOCKOUT SIZE
14/2 AWG, 14/3 AWG, 14/4 AWG, 12/2 AWG, 12/3 AWG (ARMORED CABLE)
14/2 AWG, 14/3 AWG, 12/2 AWG (METAL CLAD CABLE)
14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG (HCF CABLE) CORD SIZE
NON INSULATED THROAT TYPE
ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
SINGLE CABLE OPENING
REDI-LOC[T], RACO[R] BRAND
-
Hubbell Electrical Products
Datasheet
Description
STRAIGHT TYPE
STEEL MATERIAL
UL, CSA APPROVAL
25 STANDARD PACKAGE
1/2 INCH TRADE SIZE
1/2 INCH KNOCKOUT SIZE
14/2 AWG, 14/3 AWG, 14/4 AWG, 12/2 AWG, 12/3 AWG (ARMORED CABLE)
14/2 AWG, 14/3 AWG, 12/2 AWG (METAL CLAD CABLE)
14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG (HCF CABLE) CORD SIZE
NON INSULATED THROAT TYPE
ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
SINGLE CABLE OPENING
REDI-LOC[T], RACO[R] BRAND
Datasheet
Suppliers
Armored Cable/Flex Conduit Connector
2700-8
STRAIGHT TYPE
STEEL MATERIAL
UL, CSA APPROVAL
25 STANDARD PACKAGE
1/2 INCH TRADE SIZE
1/2 INCH KNOCKOUT SIZE
14/2 AWG, 14/3 AWG, 14/4 AWG, 12/2 AWG, 12/3 AWG (ARMORED CABLE)
14/2 AWG, 14/3 AWG, 12/2 AWG (METAL CLAD CABLE)
14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG (HCF CABLE) CORD SIZE
NON INSULATED THROAT TYPE
ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
SINGLE CABLE OPENING
REDI-LOC[T], RACO[R] BRAND
- STRAIGHT TYPE
- STEEL MATERIAL
- UL, CSA APPROVAL
- 25 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- 1/2 INCH KNOCKOUT SIZE
- 14/2 AWG, 14/3 AWG, 14/4 AWG, 12/2 AWG, 12/3 AWG (ARMORED CABLE)
- 14/2 AWG, 14/3 AWG, 12/2 AWG (METAL CLAD CABLE)
- 14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG (HCF CABLE) CORD SIZE
- NON INSULATED THROAT TYPE
- ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
- SINGLE CABLE OPENING
- REDI-LOC[T], RACO[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
2700-8 |
|
Product Name
|
Armored Cable/Flex Conduit Connector |
|
Size
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Fitting Type
Straight
Size
0.9843 inch (25 mm)
Material
Nylon; Nylon
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details