Hubbell Incorporated Locking Device Plug 26W75BRY

Description
POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL YELLOW COLOR L15-20P CONFIGURATION UL 498, UL 544, CSA APPROVAL 250 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND
Datasheet
Description
POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL YELLOW COLOR L15-20P CONFIGURATION UL 498, UL 544, CSA APPROVAL 250 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 26W75BRY - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
26W75BRY
Locking Device Plug 26W75BRY
POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL YELLOW COLOR L15-20P CONFIGURATION UL 498, UL 544, CSA APPROVAL 250 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND
  • POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL
  • YELLOW COLOR
  • L15-20P CONFIGURATION
  • UL 498, UL 544, CSA APPROVAL
  • 250 V 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • MOISTURE RESISTANT, WATER TIGHT
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 26W75BRY
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Watertight; Moisture or Oil Resistant
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Outlets Polarized Grounding Adapter, 2-Prong to 3-Prong Ivory - 5506 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-B5P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details