Hubbell Incorporated Locking Device Plug 26W47BRY

Description
POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL YELLOW COLOR L5-20P CONFIGURATION 3 WIRE(S) UL 498, UL 544, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) MOISTURE RESISTANT, WATER TIGHT 18 TO 10 AWG CORD SIZE BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, OSHA 1926.405 (J)
Datasheet
Description
POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL YELLOW COLOR L5-20P CONFIGURATION 3 WIRE(S) UL 498, UL 544, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) MOISTURE RESISTANT, WATER TIGHT 18 TO 10 AWG CORD SIZE BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, OSHA 1926.405 (J)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 26W47BRY - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
26W47BRY
Locking Device Plug 26W47BRY
POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL YELLOW COLOR L5-20P CONFIGURATION 3 WIRE(S) UL 498, UL 544, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) MOISTURE RESISTANT, WATER TIGHT 18 TO 10 AWG CORD SIZE BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, OSHA 1926.405 (J)
  • POLARIZED TYPE
  • POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL
  • YELLOW COLOR
  • L5-20P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL 544, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • MOISTURE RESISTANT, WATER TIGHT
  • 18 TO 10 AWG CORD SIZE
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, OSHA 1926.405 (J)
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 26W47BRY
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Watertight; Moisture or Oil Resistant
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-6609940-9 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
3 suppliers
Industrial Power Connectors - 1254463 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Brazil BR2-10R NBR 14136 Snap-in AC Power Outlet - 741W-J/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .187 Quick Disconnect / Solder Tab
View Details
2 suppliers
IP67 Watertight Plug - S31S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
3 suppliers