Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2696

Description
90 DEGREE TYPE DIE CAST ZINC MATERIAL 6-1/16 INCH SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet
Description
90 DEGREE TYPE DIE CAST ZINC MATERIAL 6-1/16 INCH SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2696 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2696
Armored Cable/Flex Conduit Connector 2696
90 DEGREE TYPE DIE CAST ZINC MATERIAL 6-1/16 INCH SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
  • 90 DEGREE TYPE
  • DIE CAST ZINC MATERIAL
  • 6-1/16 INCH
  • SQUEEZE INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 5 PER CARTON STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2696
Product Name Armored Cable/Flex Conduit Connector
Size 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8725978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details