Hubbell Wiring Device-Kellems Duplex/Single Receptacle 26861

Description
SINGLE, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; BROWN COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT
Datasheet
Description
SINGLE, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; BROWN COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 26861 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
26861
Duplex/Single Receptacle 26861
SINGLE, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; BROWN COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT

SINGLE, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; BROWN COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 26861
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1648863-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q447-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
IP44 Splashproof Connector - K41S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers