Hubbell Electrical Products Rigid/EMT Conduit Connector 2664RAC

Description
DIE CAST ZINC MATERIAL RIGID CONDUIT/IMC USED ON 9/16 INCH THREAD LENGTH UL 514-B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE HUBBELL. BRAND INSTALLATION 90 DEG THREADED
Datasheet
Description
DIE CAST ZINC MATERIAL RIGID CONDUIT/IMC USED ON 9/16 INCH THREAD LENGTH UL 514-B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE HUBBELL. BRAND INSTALLATION 90 DEG THREADED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2664RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2664RAC
Rigid/EMT Conduit Connector 2664RAC
DIE CAST ZINC MATERIAL RIGID CONDUIT/IMC USED ON 9/16 INCH THREAD LENGTH UL 514-B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE HUBBELL. BRAND INSTALLATION 90 DEG THREADED
  • DIE CAST ZINC MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • 9/16 INCH THREAD LENGTH
  • UL 514-B, CSA C22.2 APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • HUBBELL. BRAND
  • INSTALLATION 90 DEG THREADED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2664RAC
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 1240064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.57 inch (40 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details