Hubbell Electrical Products Rigid/EMT Conduit Elbow Joint 2662

Description
DIE CAST ZINC MATERIAL 1 INCH DIA SIZE RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE INCLUDES GASKET, COVER
Datasheet
Description
DIE CAST ZINC MATERIAL 1 INCH DIA SIZE RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE INCLUDES GASKET, COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 2662 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Elbow Joint
2662
Rigid/EMT Conduit Elbow Joint 2662
DIE CAST ZINC MATERIAL 1 INCH DIA SIZE RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE INCLUDES GASKET, COVER
  • DIE CAST ZINC MATERIAL
  • 1 INCH DIA SIZE
  • RIGID CONDUIT/IMC USED ON
  • THREADED MALE/FEMALE INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • INCLUDES GASKET, COVER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2662
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details