Hubbell Electrical Products Square Box - Steel 266

Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4-11/16 INCH 4-11/16 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL MS BRACKET FLUSH MOUNTING 25 STANDARD PACKAGE 42 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (1) CONDUIT BOTTOM, (3) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (3) CONDUIT SIDES, (9) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4-11/16 INCH 4-11/16 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL MS BRACKET FLUSH MOUNTING 25 STANDARD PACKAGE 42 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (1) CONDUIT BOTTOM, (3) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (3) CONDUIT SIDES, (9) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 266 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
266
Square Box - Steel 266
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4-11/16 INCH 4-11/16 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL MS BRACKET FLUSH MOUNTING 25 STANDARD PACKAGE 42 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (1) CONDUIT BOTTOM, (3) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (3) CONDUIT SIDES, (9) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
  • WELDED TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4-11/16 INCH
  • 4-11/16 INCH
  • 2-1/8 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • MS BRACKET FLUSH MOUNTING
  • 25 STANDARD PACKAGE
  • 42 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (1) CONDUIT BOTTOM, (3) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (3) CONDUIT SIDES, (9) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE
  • 17 KNOCKOUT(S)
  • (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 266
Product Name Square Box - Steel
Type Junction Box
Length 4.69 inch (119 mm)
Width 4.69 inch (119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers