Hubbell Electrical Products RIGID/EMT CONDUIT ELBOW JOINT 2653

Description
DIE-CAST ZINC MATERIAL 1-15/64 INCH OD SIZE RIGID CONDUIT IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE RACO. BRAND SCREW SIZE #8-32 TPI X 1/4 INCH L INCLUDES GASKET AND COVER
Datasheet
Description
DIE-CAST ZINC MATERIAL 1-15/64 INCH OD SIZE RIGID CONDUIT IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE RACO. BRAND SCREW SIZE #8-32 TPI X 1/4 INCH L INCLUDES GASKET AND COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RIGID/EMT CONDUIT ELBOW JOINT - 2653 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
RIGID/EMT CONDUIT ELBOW JOINT
2653
RIGID/EMT CONDUIT ELBOW JOINT 2653
DIE-CAST ZINC MATERIAL 1-15/64 INCH OD SIZE RIGID CONDUIT IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE RACO. BRAND SCREW SIZE #8-32 TPI X 1/4 INCH L INCLUDES GASKET AND COVER
  • DIE-CAST ZINC MATERIAL
  • 1-15/64 INCH OD SIZE
  • RIGID CONDUIT IMC USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • RACO. BRAND
  • SCREW SIZE #8-32 TPI X 1/4 INCH L
  • INCLUDES GASKET AND COVER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2653
Product Name RIGID/EMT CONDUIT ELBOW JOINT
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 4711287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details