Hubbell Wiring Device-Kellems Power Interrupting Plug 26526

Description
METALLIC MATERIAL; 5 WIRE(S); UL 498 APPROVAL; 4 POLE(S); 0.75 TO 1.25 INCH CORD SIZE; 600 VAC 60 AMPERE PLUG RATING; TURNLOK[R] BRAND
Datasheet
Description
METALLIC MATERIAL; 5 WIRE(S); UL 498 APPROVAL; 4 POLE(S); 0.75 TO 1.25 INCH CORD SIZE; 600 VAC 60 AMPERE PLUG RATING; TURNLOK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Plug - 26526 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Power Interrupting Plug
26526
Power Interrupting Plug 26526
METALLIC MATERIAL; 5 WIRE(S); UL 498 APPROVAL; 4 POLE(S); 0.75 TO 1.25 INCH CORD SIZE; 600 VAC 60 AMPERE PLUG RATING; TURNLOK[R] BRAND

METALLIC MATERIAL; 5 WIRE(S); UL 498 APPROVAL; 4 POLE(S); 0.75 TO 1.25 INCH CORD SIZE; 600 VAC 60 AMPERE PLUG RATING; TURNLOK[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 26526
Product Name Power Interrupting Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C16 Snap-In Inlet; 1.5mm panel thickness - 83030250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight Box Receptacle - D32S15A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers