Hubbell Incorporated Power Interrupting Receptacle 26521

Description
STEEL HOUSING MATERIAL UL, CSA APPROVAL GROUNDING 4 POLE(S) 600 VAC 60 AMPERE RATING BRYANT[R] BRAND FEMALE FLANGED
Datasheet
Description
STEEL HOUSING MATERIAL UL, CSA APPROVAL GROUNDING 4 POLE(S) 600 VAC 60 AMPERE RATING BRYANT[R] BRAND FEMALE FLANGED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 26521 - Hubbell Incorporated
Orange, CT, USA
Power Interrupting Receptacle
26521
Power Interrupting Receptacle 26521
STEEL HOUSING MATERIAL UL, CSA APPROVAL GROUNDING 4 POLE(S) 600 VAC 60 AMPERE RATING BRYANT[R] BRAND FEMALE FLANGED
  • STEEL HOUSING MATERIAL
  • UL, CSA APPROVAL
  • GROUNDING
  • 4 POLE(S)
  • 600 VAC 60 AMPERE RATING
  • BRYANT[R] BRAND
  • FEMALE FLANGED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 26521
Product Name Power Interrupting Receptacle
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications UL; CSA
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

3.0 Amp Dual USB Charger, 15 W Duplex Tamper Resistant Outlet - R1615D30 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details