SINGLE WITH LID TYPE; 5 WIRE(S); UL 498 APPROVAL; 4 POLE(S); 600 V 60 AMPERE RATING; TURNLOK[R] BRAND; PROCESS DIE CAST
| Hubbell Incorporated | Hubbell Wiring Device-Kellems | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 26520 | 26520 |
| Product Name | Power Interrupting Receptacle | Power Interrupting Receptacle |
| Power Type | AC Power Connector | |
| Device Type | Receptacle | Receptacle |
| Configuration | Single | Single |
| Standards / Certifications | UL; CSA | UL |
| Voltage Rating | 600 volts |