Hubbell Incorporated Pipe and Coupling 2652

Description
HANDY ELL COUPLING, RGD 90 1/2 IN ZINC. FREE 2 YEAR RADWELL WARRANTY
Description
HANDY ELL COUPLING, RGD 90 1/2 IN ZINC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 26359671 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
26359671
Pipe and Coupling 26359671
HANDY ELL COUPLING, RGD 90 1/2 IN ZINC. FREE 2 YEAR RADWELL WARRANTY

HANDY ELL COUPLING, RGD 90 1/2 IN ZINC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 26359671
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid coupling with bores of 0.1248 / 0.2498
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
View Details
Coupling piece - KSG-M16X1,5 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 1.87 lbs (0.8500 kg)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details