Hubbell Wiring Device-Kellems Locking Device Connector 26514

Description
POWER INTERRUPTING TYPE; METALLIC MATERIAL; 5 WIRE(S); UL 498 APPROVAL; 600 V VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); 0.75 TO 1.25 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; GRADE INDUSTRIAL SPECIFICATION
Datasheet
Description
POWER INTERRUPTING TYPE; METALLIC MATERIAL; 5 WIRE(S); UL 498 APPROVAL; 600 V VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); 0.75 TO 1.25 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; GRADE INDUSTRIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 26514 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
26514
Locking Device Connector 26514
POWER INTERRUPTING TYPE; METALLIC MATERIAL; 5 WIRE(S); UL 498 APPROVAL; 600 V VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); 0.75 TO 1.25 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; GRADE INDUSTRIAL SPECIFICATION

POWER INTERRUPTING TYPE; METALLIC MATERIAL; 5 WIRE(S); UL 498 APPROVAL; 600 V VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); 0.75 TO 1.25 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; GRADE INDUSTRIAL SPECIFICATION

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 26514
Product Name Locking Device Connector
Standards / Certifications UL
Type / Features Locking
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6823-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Grounding Heavy Duty Angle Plug, 50 Amp 250 Volt 15-50P - S1550P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details