Hubbell Wiring Device-Kellems Power Interrupting Plug 26426

Description
METALLIC MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 3 POLE(S); 0.75 TO 1.25 INCH CORD SIZE; 600 VAC 60 AMPERE PLUG RATING; TURNLOK[R] BRAND
Datasheet
Description
METALLIC MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 3 POLE(S); 0.75 TO 1.25 INCH CORD SIZE; 600 VAC 60 AMPERE PLUG RATING; TURNLOK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Plug - 26426 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Power Interrupting Plug
26426
Power Interrupting Plug 26426
METALLIC MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 3 POLE(S); 0.75 TO 1.25 INCH CORD SIZE; 600 VAC 60 AMPERE PLUG RATING; TURNLOK[R] BRAND

METALLIC MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 3 POLE(S); 0.75 TO 1.25 INCH CORD SIZE; 600 VAC 60 AMPERE PLUG RATING; TURNLOK[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 26426
Product Name Power Interrupting Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F32S13A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
20 Amp Single Outlet, Side Wire & Back Wire, Residential Grade - 3002RNT - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details