Hubbell Wiring Device-Kellems Locking Flanged Male Base Inlet 26415-A

Description
POWER INTERRUPTING TYPE; DIE-CAST MATERIAL; 4 WIRE(S); 600 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 3.75 INCH DIA X 3.406 INCH L; GRADE INDUSTRIAL SPECIFICATION
Datasheet
Description
POWER INTERRUPTING TYPE; DIE-CAST MATERIAL; 4 WIRE(S); 600 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 3.75 INCH DIA X 3.406 INCH L; GRADE INDUSTRIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 26415-A - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Male Base Inlet
26415-A
Locking Flanged Male Base Inlet 26415-A
POWER INTERRUPTING TYPE; DIE-CAST MATERIAL; 4 WIRE(S); 600 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 3.75 INCH DIA X 3.406 INCH L; GRADE INDUSTRIAL SPECIFICATION

POWER INTERRUPTING TYPE; DIE-CAST MATERIAL; 4 WIRE(S); 600 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 3.75 INCH DIA X 3.406 INCH L; GRADE INDUSTRIAL SPECIFICATION

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 26415-A
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Mounting Style Flange
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254437 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBBXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details