Hubbell Wiring Device-Kellems Locking Flanged Receptacle Outlet 26414-A

Description
4 WIRE(S); 600 V VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); TURNLOK. BRAND; APPLICABLE STANDARD NEMA WD-1
Datasheet
Description
4 WIRE(S); 600 V VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); TURNLOK. BRAND; APPLICABLE STANDARD NEMA WD-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Locking Flanged Receptacle Outlet
26414-A
Locking Flanged Receptacle Outlet 26414-A
4 WIRE(S); 600 V VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); TURNLOK. BRAND; APPLICABLE STANDARD NEMA WD-1

4 WIRE(S); 600 V VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); TURNLOK. BRAND; APPLICABLE STANDARD NEMA WD-1

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 26414-A
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Mounting Style Flange
Type / Features Locking
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details