Hubbell Incorporated Power Interrupting Receptacle 26410

Description
SINGLE WITH COVER TYPE PHENOLIC, ALUMINUM HOUSING MATERIAL BLACK COLOR 4 WIRE(S) UL, CSA APPROVAL GROUNDING 3 POLE(S) 3.26 INCH FACE OUTER DIAMETER 600 VAC 60 AMPERE RATING BRYANT[R] BRAND
Datasheet
Description
SINGLE WITH COVER TYPE PHENOLIC, ALUMINUM HOUSING MATERIAL BLACK COLOR 4 WIRE(S) UL, CSA APPROVAL GROUNDING 3 POLE(S) 3.26 INCH FACE OUTER DIAMETER 600 VAC 60 AMPERE RATING BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 26410 - Hubbell Incorporated
Orange, CT, USA
Power Interrupting Receptacle
26410
Power Interrupting Receptacle 26410
SINGLE WITH COVER TYPE PHENOLIC, ALUMINUM HOUSING MATERIAL BLACK COLOR 4 WIRE(S) UL, CSA APPROVAL GROUNDING 3 POLE(S) 3.26 INCH FACE OUTER DIAMETER 600 VAC 60 AMPERE RATING BRYANT[R] BRAND
  • SINGLE WITH COVER TYPE
  • PHENOLIC, ALUMINUM HOUSING MATERIAL
  • BLACK COLOR
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • GROUNDING
  • 3 POLE(S)
  • 3.26 INCH FACE OUTER DIAMETER
  • 600 VAC 60 AMPERE RATING
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 26410
Product Name Power Interrupting Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q480-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F32S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R for Special Purpose - 2102M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details