Hubbell Electrical Products Rigid/EMT Conduit Connector 2638

Description
SET SCREW TYPE DIE CAST ZINC MATERIAL 2-13/64 INCH RIGID/EMT/IMC CONDUIT USED ON 47/64 INCH THREAD LENGTH UL APPROVAL 2-3/64 INCH DIAMETER 40 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE CAST ZINC MATERIAL 2-13/64 INCH RIGID/EMT/IMC CONDUIT USED ON 47/64 INCH THREAD LENGTH UL APPROVAL 2-3/64 INCH DIAMETER 40 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2638 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2638
Rigid/EMT Conduit Connector 2638
SET SCREW TYPE DIE CAST ZINC MATERIAL 2-13/64 INCH RIGID/EMT/IMC CONDUIT USED ON 47/64 INCH THREAD LENGTH UL APPROVAL 2-3/64 INCH DIAMETER 40 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE CAST ZINC MATERIAL
  • 2-13/64 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 47/64 INCH THREAD LENGTH
  • UL APPROVAL
  • 2-3/64 INCH DIAMETER
  • 40 PER CARTON STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2638
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 619957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details